Schneider Electric Contactors LC1D150F7

Description
Schneider Electric LC1D150F7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D150F7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 4001546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
4001546
Contactors 4001546
Schneider Electric LC1D150F7 Contactor

Schneider Electric LC1D150F7 Contactor

Supplier's Site
Contactor, 3Pst-No, 110V, Din Rail/panel; Load Current Inductive Schneider Electric - 24AJ0759 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 110V, Din Rail/panel; Load Current Inductive Schneider Electric
24AJ0759
Contactor, 3Pst-No, 110V, Din Rail/panel; Load Current Inductive Schneider Electric 24AJ0759
CONTACTOR, 3PST-NO, 110V, DIN RAIL/PANEL; Load Current Inductive:150A; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:100kW; Switching Current AC1:200A; RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 110V, DIN RAIL/PANEL; Load Current Inductive:150A; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:100kW; Switching Current AC1:200A; RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric - 79C9547 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric
79C9547
Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric 79C9547
CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:150A; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:125hp; Switching Current AC1:200A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:150A; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:125hp; Switching Current AC1:200A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 4001546 24AJ0759
Product Name Contactors Contactor, 3Pst-No, 110V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXL14B2AB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200601520 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1221321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details