Schneider Electric Contactor 600Vac 150Amp Iec + Options Schneider Electric LC1D150E7

Description
CONTACTOR 600VAC 150AMP IEC + OPTIONS
Description
CONTACTOR 600VAC 150AMP IEC + OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LC1D150E7 is a three-pole, 150 A AC-3 rated contactor for motor control up to 440 V AC, with a 48 V AC 50/60 Hz coil and one normally open and one normally closed auxiliary contact. It has a power circuit insulation voltage of 1000 V IEC, an impulse withstand voltage of 8 kV, and an electrical durability of 0.85 million cycles at 150 A AC-3. The device is mounted on a plate or rail, with screw clamp terminals for control and power circuits, measures 158 mm high, 120 mm wide, and 136 mm deep, and weighs 2.5 kg. It complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14, and has IP20 protection, a maximum operating temperature of 60 °C, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The LC1D150E7 is a three-pole, 150 A AC-3 rated contactor for motor control up to 440 V AC, with a 48 V AC 50/60 Hz coil and one normally open and one normally closed auxiliary contact. It has a power circuit insulation voltage of 1000 V IEC, an impulse withstand voltage of 8 kV, and an electrical durability of 0.85 million cycles at 150 A AC-3. The device is mounted on a plate or rail, with screw clamp terminals for control and power circuits, measures 158 mm high, 120 mm wide, and 136 mm deep, and weighs 2.5 kg. It complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14, and has IP20 protection, a maximum operating temperature of 60 °C, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 150Amp Iec + Options Schneider Electric - 33M9206 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 150Amp Iec + Options Schneider Electric
33M9206
Contactor 600Vac 150Amp Iec + Options Schneider Electric 33M9206
CONTACTOR 600VAC 150AMP IEC + OPTIONS

CONTACTOR 600VAC 150AMP IEC + OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 33M9206
Product Name Contactor 600Vac 150Amp Iec + Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 2042-3004 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details