Schneider Electric Contactor 600Vac 150Amp Iec +Options Schneider Electric LC1D1506BD

Description
CONTACTOR 600VAC 150AMP IEC +OPTIONS
Description
CONTACTOR 600VAC 150AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LC1D1506BD is a three-pole, normally open TeSys D contactor designed for motor control and resistive load applications, rated at 150 A at ≤440 V AC under AC-3 utilization. It features a 24 V DC control coil with integral suppression, one normally open and one normally closed auxiliary contact, and supports power circuit voltages up to 1000 V AC and 300 V DC. The device mounts on a DIN rail or plate, has an IP20 front-face protection rating, and operates within an ambient temperature range of -5 °C to 60 °C. Its dimensions are 158 mm height, 120 mm width, and 136 mm depth, with a net weight of 2.5 kg. It meets IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, and is compliant with EU RoHS and REACh regulations.

Datasheet Summary
Powered by GS/AI

The LC1D1506BD is a three-pole, normally open TeSys D contactor designed for motor control and resistive load applications, rated at 150 A at ≤440 V AC under AC-3 utilization. It features a 24 V DC control coil with integral suppression, one normally open and one normally closed auxiliary contact, and supports power circuit voltages up to 1000 V AC and 300 V DC. The device mounts on a DIN rail or plate, has an IP20 front-face protection rating, and operates within an ambient temperature range of -5 °C to 60 °C. Its dimensions are 158 mm height, 120 mm width, and 136 mm depth, with a net weight of 2.5 kg. It meets IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, and is compliant with EU RoHS and REACh regulations.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 150Amp Iec +Options Schneider Electric - 79C9554 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 150Amp Iec +Options Schneider Electric
79C9554
Contactor 600Vac 150Amp Iec +Options Schneider Electric 79C9554
CONTACTOR 600VAC 150AMP IEC +OPTIONS

CONTACTOR 600VAC 150AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 79C9554
Product Name Contactor 600Vac 150Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-302 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details