The LC1D12UD is a three-pole IEC contactor rated for 12 A at 440 V AC under AC-3 utilization, suitable for resistive loads and motor control up to 7.5 HP at 480 V AC. It features a 250 V DC control coil, one normally open and one normally closed auxiliary contact, and screw clamp terminals accepting 1 to 4 mm² flexible or solid conductors. The device mounts on a rail or plate, measures 77 mm in height, 45 mm in width, and 95 mm in depth, and weighs 0.485 kg. It complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, carries UL, CSA, and CCC certifications, and is rated for operation between -5 °C and 60 °C with an IP20 protection level. The contactor includes integral coil suppression and has an electrical durability of 2 million cycles at 12 A AC-3.
CONTACTOR 600VAC 12AMP IEC +OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 33M9202 |
| Product Name | Contactor 600Vac 12Amp Iec +Options Schneider Electric |