Schneider Electric Contactor 600Vac 12Amp Iec +Options Schneider Electric LC1D12R7

Description
CONTACTOR 600VAC 12AMP IEC +OPTIONS
Description
CONTACTOR 600VAC 12AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LC1D12R7 is a three-pole IEC contactor rated for 12 A at 440 V AC under AC-3 duty, suitable for motor control up to 7.5 hp at 480 V AC. It has a 440 V AC 50/60 Hz coil and one NO + one NC auxiliary contact. It mounts on a DIN rail, measures 77 mm high, 45 mm wide, and 86 mm deep, and operates from -5 to 60 °C. Electrical durability is 2 million cycles at 12 A AC-3, with 15 million mechanical cycles. It complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14, and is certified by UL, CSA, and CE. The product is Green Premium, RoHS and REACh compliant.

Datasheet Summary
Powered by GS/AI

The LC1D12R7 is a three-pole IEC contactor rated for 12 A at 440 V AC under AC-3 duty, suitable for motor control up to 7.5 hp at 480 V AC. It has a 440 V AC 50/60 Hz coil and one NO + one NC auxiliary contact. It mounts on a DIN rail, measures 77 mm high, 45 mm wide, and 86 mm deep, and operates from -5 to 60 °C. Electrical durability is 2 million cycles at 12 A AC-3, with 15 million mechanical cycles. It complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14, and is certified by UL, CSA, and CE. The product is Green Premium, RoHS and REACh compliant.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 12Amp Iec +Options Schneider Electric - 88H5546 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 12Amp Iec +Options Schneider Electric
88H5546
Contactor 600Vac 12Amp Iec +Options Schneider Electric 88H5546
CONTACTOR 600VAC 12AMP IEC +OPTIONS

CONTACTOR 600VAC 12AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 88H5546
Product Name Contactor 600Vac 12Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.4842 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 288-320 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 20.27 - Modular step relay 16A - 202791100000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Industrial Relay - 700-CF400M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details