Schneider Electric Contactors LC1D12P7

Description
Schneider Electric LC1D12P7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D12P7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 3949756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
3949756
Contactors 3949756
Schneider Electric LC1D12P7 Contactor

Schneider Electric LC1D12P7 Contactor

Supplier's Site
Contactor, 3Pno, 5.5Kw, 230V; Load Current Inductive Schneider Electric - 67AH2724 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pno, 5.5Kw, 230V; Load Current Inductive Schneider Electric
67AH2724
Contactor, 3Pno, 5.5Kw, 230V; Load Current Inductive Schneider Electric 67AH2724
CONTACTOR, 3PNO, 5.5KW, 230V; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:230VAC; Contact Configuration:3PNO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:25A; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 3PNO, 5.5KW, 230V; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:230VAC; Contact Configuration:3PNO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:25A; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 3949756 67AH2724
Product Name Contactors Contactor, 3Pno, 5.5Kw, 230V; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GXNC14BB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.13 - Industrial contactors - 6K1390724332 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1220820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details