Schneider Electric Contactor, 3Pst-No, 208Vac, Din Rail; Load Current Inductive Schneider Electric LC1D12LE7

Description
CONTACTOR, 3PST-NO, 208VAC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:25A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 208VAC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:25A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 208Vac, Din Rail; Load Current Inductive Schneider Electric - 79C9505 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 208Vac, Din Rail; Load Current Inductive Schneider Electric
79C9505
Contactor, 3Pst-No, 208Vac, Din Rail; Load Current Inductive Schneider Electric 79C9505
CONTACTOR, 3PST-NO, 208VAC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:25A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 208VAC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 79C9505
Product Name Contactor, 3Pst-No, 208Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX14CB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
AFS15, AFS818, AFS798, AFS784 - Single pole changeover contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 80 to 250 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0481104712 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details