Schneider Electric Contactors LC1D12GD

Description
Schneider Electric LC1D12GD Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D12GD Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 7447201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
7447201
Contactors 7447201
Schneider Electric LC1D12GD Contactor

Schneider Electric LC1D12GD Contactor

Supplier's Site
Contactor, 3Pst-No, 125Vdc, Din Rail; Load Current Inductive Schneider Electric - 79C9501 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 125Vdc, Din Rail; Load Current Inductive Schneider Electric
79C9501
Contactor, 3Pst-No, 125Vdc, Din Rail; Load Current Inductive Schneider Electric 79C9501
CONTACTOR, 3PST-NO, 125VDC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:25A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 125VDC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 7447201 79C9501
Product Name Contactors Contactor, 3Pst-No, 125Vdc, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GTM401CCB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0480484712 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
CAP120RBXNG CONTACT0R, SPST-NO W/AUX - 4-1618415-5 - Heilind Electronics, Inc.
Specs
Type Electrical Contactor
View Details