The LC1D12FD is a three-pole contactor for motor control, rated at 12 A AC-3 up to 440 V and supporting 7.5 kW motors at 500-690 V AC. It operates with a 110 V DC coil and includes one normally open and one normally closed auxiliary contact. Rated insulation voltage is 690 V, with a 6 kV impulse withstand. It meets IEC 60947-4-1 and IEC 60947-5-1 standards, with CSA, UL, and CCC certifications. Mounted on a DIN rail, it measures 77 mm high, 45 mm wide, and 95 mm deep, weighing 0.485 kg. Operating temperature range is -20 to 60 °C, with IP2x protection and V1 flame retardancy. Electrical durability is 2 million cycles at 12 A AC-3. The coil has an integral suppression device, and the product is RoHS compliant since production code 0627.
CONTACTOR 600VAC 12AMP IEC +OPTIONS ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 79C9499 |
| Product Name | Contactor 600Vac 12Amp Iec +Options Rohs Compliant Schneider Electric |
| Approvals | RoHS |