Schneider Electric Contactors LC1D12F7

Description
Schneider Electric LC1D12F7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D12F7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 4001524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
4001524
Contactors 4001524
Schneider Electric LC1D12F7 Contactor

Schneider Electric LC1D12F7 Contactor

Supplier's Site
Iec Contactor; Load Current Inductive Schneider Electric - 79C9500 - Newark, An Avnet Company
Chicago, IL, United States
Iec Contactor; Load Current Inductive Schneider Electric
79C9500
Iec Contactor; Load Current Inductive Schneider Electric 79C9500
IEC CONTACTOR; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:110VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:25A; Coil Voltage VAC Nom:110V RoHS Compliant: Yes

IEC CONTACTOR; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:110VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:25A; Coil Voltage VAC Nom:110V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 4001524 79C9500
Product Name Contactors Iec Contactor; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 4-1393132-0 - TE Connectivity
Specs
Type Electrical Contactor
Poles 4
VAC 240 volts
View Details
Contactors - 3596-GX11HA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0480244312 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 1220815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details