Schneider Electric Contactors LC1D12E7

Description
Schneider Electric LC1D12E7 Contactor
Request a Quote
Description
Schneider Electric LC1D12E7 Contactor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schneider Electric TeSys D contactor (part number 71AH4814) is a 3-pole, normally open (3PST-NO) device designed for motor control and resistive load applications. It operates with a control circuit voltage of 48V AC and is suitable for use in environments with operational voltages up to 690V AC and 300V DC. The contactor has a rated operational current of 12A at 440V AC under AC-3 utilization category, and it can handle motor power ratings of up to 7.5 kW at 500V AC. This contactor features a mechanical durability of 15 million cycles and an electrical durability of 2 million cycles at 12A AC-3. It includes one normally open and one normally closed auxiliary contact, and it is designed for mounting on DIN rails or panels. The device is compliant with various international standards, including IEC and UL, and is rated for pollution degree 3, making it suitable for a range of industrial applications. The contactor is also RoHS compliant and features a protective treatment for enhanced reliability in harsh environments. It operates effectively in ambient temperatures ranging from -5¬8C to 60¬8C and has a compact design with dimensions of 77mm height, 45mm width, and 86mm depth.

Datasheet Summary
Powered by GS/AI

The Schneider Electric TeSys D contactor (part number 71AH4814) is a 3-pole, normally open (3PST-NO) device designed for motor control and resistive load applications. It operates with a control circuit voltage of 48V AC and is suitable for use in environments with operational voltages up to 690V AC and 300V DC. The contactor has a rated operational current of 12A at 440V AC under AC-3 utilization category, and it can handle motor power ratings of up to 7.5 kW at 500V AC. This contactor features a mechanical durability of 15 million cycles and an electrical durability of 2 million cycles at 12A AC-3. It includes one normally open and one normally closed auxiliary contact, and it is designed for mounting on DIN rails or panels. The device is compliant with various international standards, including IEC and UL, and is rated for pollution degree 3, making it suitable for a range of industrial applications. The contactor is also RoHS compliant and features a protective treatment for enhanced reliability in harsh environments. It operates effectively in ambient temperatures ranging from -5¬8C to 60¬8C and has a compact design with dimensions of 77mm height, 45mm width, and 86mm depth.

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6089447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6089447
Contactors 6089447
Schneider Electric LC1D12E7 Contactor

Schneider Electric LC1D12E7 Contactor

Supplier's Site
Contactor, 3Pst-No, 48V, Din Rail/panel Rohs Compliant Schneider Electric - 71AH4814 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 48V, Din Rail/panel Rohs Compliant Schneider Electric
71AH4814
Contactor, 3Pst-No, 48V, Din Rail/panel Rohs Compliant Schneider Electric 71AH4814
CONTACTOR, 3PST-NO, 48V, DIN RAIL/PANEL ROHS COMPLIANT: YES

CONTACTOR, 3PST-NO, 48V, DIN RAIL/PANEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6089447 71AH4814
Product Name Contactors Contactor, 3Pst-No, 48V, Din Rail/panel Rohs Compliant Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX26CCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
S310 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 300 volts
View Details
Type 22.32 - Modular contactors 25A - 223200601320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details