The LC1D12CD is a three-pole IEC contactor rated 12 A at 440 V AC for AC-3 motor control, handling up to 7.5 hp at 480 V AC. It has a 32 V DC coil, one NO and one NC auxiliary contact, and screw terminals for 1-4 mm² conductors. Dimensions are 45 mm wide, 77 mm high, and 95 mm deep, weighing 0.485 kg. It mounts on a plate or rail, complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14, and carries UL and CSA certifications. IP20 protected, it operates from -5 to 60 °C and includes an integral suppression device. Electrical durability: 2 million cycles at 12 A AC-3.
CONTACTOR 600VAC 12AMP IEC +OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 83K8389 |
| Product Name | Contactor 600Vac 12Amp Iec +Options Schneider Electric |