Schneider Electric Contactors LC1D12BNE

Description
Schneider Electric LC1D12BNE Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D12BNE Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 1353943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
1353943
Contactors 1353943
Schneider Electric LC1D12BNE Contactor

Schneider Electric LC1D12BNE Contactor

Supplier's Site
Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric - 33AC6183 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric
33AC6183
Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric 33AC6183
CONTACTOR, 3PST-NO, 60V, DIN RAIL/PANEL; Load Current Inductive:12A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:25A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 60V, DIN RAIL/PANEL; Load Current Inductive:12A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 1353943 33AC6183
Product Name Contactors Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 2-1672124-5 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 24 volts
View Details
Contactors - 3596-GX12KBC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223402301340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1220994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details