Schneider Electric Contactors LC1D12BL

Description
Schneider Electric LC1D12BL Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D12BL Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 4001906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
4001906
Contactors 4001906
Schneider Electric LC1D12BL Contactor

Schneider Electric LC1D12BL Contactor

Supplier's Site
Contactor, 3Pst-No, 24Vdc, 25A, Din Rail; Load Current Inductive Schneider Electric - 79C9496 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vdc, 25A, Din Rail; Load Current Inductive Schneider Electric
79C9496
Contactor, 3Pst-No, 24Vdc, 25A, Din Rail; Load Current Inductive Schneider Electric 79C9496
CONTACTOR, 3PST-NO, 24VDC, 25A, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:25A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VDC, 25A, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 5.5Kw, 24Vdc; Load Current Inductive Schneider Electric - 67AH2721 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 5.5Kw, 24Vdc; Load Current Inductive Schneider Electric
67AH2721
Contactor, 5.5Kw, 24Vdc; Load Current Inductive Schneider Electric 67AH2721
CONTACTOR, 5.5KW, 24VDC; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:24V; Contact Configuration:DPDT; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:25A; Coil Voltage VAC Nom:-; Coil RoHS Compliant: Yes

CONTACTOR, 5.5KW, 24VDC; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:24V; Contact Configuration:DPDT; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:25A; Coil Voltage VAC Nom:-; Coil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 4001906 79C9496 67AH2721
Product Name Contactors Contactor, 3Pst-No, 24Vdc, 25A, Din Rail; Load Current Inductive Schneider Electric Contactor, 5.5Kw, 24Vdc; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1220811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Contactors - 3596-GX11JAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Definite Purpose Contactors - 7-1393132-2 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details
Type 22.32 - Modular contactors 25A - 223200124440 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details