Schneider Electric LC1D128P7 Contactor
CONTACTOR, 2NO/2NC, 12A, 230VAC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:230VAC; Contact Configuration:2NO / 2NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:25A; Coil Voltage VAC RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Contactors | Electrical Contactors |
| Product Number | 4547957 | 67AH2725 |
| Product Name | Contactors | Contactor, 2No/2Nc, 12A, 230Vac; Load Current Inductive Schneider Electric |
| Type | Electrical Contactor | Electrical Contactor |