Schneider Electric Contactors LC1D128G7

Description
Schneider Electric LC1D128G7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D128G7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 7447175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
7447175
Contactors 7447175
Schneider Electric LC1D128G7 Contactor

Schneider Electric LC1D128G7 Contactor

Supplier's Site
Contactor, Dpst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric - 87H7864 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric
87H7864
Contactor, Dpst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric 87H7864
CONTACTOR, DPST-NO/NC, 120VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:25A RoHS Compliant: Yes

CONTACTOR, DPST-NO/NC, 120VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-NO, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 7447175 87H7864
Product Name Contactors Contactor, Dpst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 1423254-6 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 120 volts
View Details
2 suppliers
Contactors - 3596-GX32LD-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223401201740 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Auxiliary Contacts - 1220780 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details