The LC1D128FD is a TeSys D four-pole contactor with two normally open and two normally closed power contacts, rated for 25 A at 440 V AC in AC-1 applications with a 110 V DC coil. It features a safety cover, plate and rail mounting, and screw clamp terminals accepting 1 to 4 mm² flexible or solid conductors. The device complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards. It has an insulation voltage of 690 V AC, an impulse withstand voltage of 6 kV, and a mechanical durability of 30 million cycles. Operating temperature ranges from -5 °C to 60 °C, with a height of 85 mm, width of 45 mm, depth of 99 mm, and a net weight of 0.525 kg.
CONTACTOR 600VAC 12AMP IEC +OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 71K5726 |
| Product Name | Contactor 600Vac 12Amp Iec +Options Schneider Electric |