Schneider Electric Contactors LC1D128F7

Description
Schneider Electric LC1D128F7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D128F7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 4547935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
4547935
Contactors 4547935
Schneider Electric LC1D128F7 Contactor

Schneider Electric LC1D128F7 Contactor

Supplier's Site
Load Current Inductive Schneider Electric - 07J9737 - Newark, An Avnet Company
Chicago, IL, United States
Load Current Inductive Schneider Electric
07J9737
Load Current Inductive Schneider Electric 07J9737
Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:25A; Coil Voltage VAC Nom:110V RoHS Compliant: Yes

Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-NO, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:25A; Coil Voltage VAC Nom:110V RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, Dpst-No/nc, 110V, Din Rail; Load Current Inductive Schneider Electric - 24AJ0758 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No/nc, 110V, Din Rail; Load Current Inductive Schneider Electric
24AJ0758
Contactor, Dpst-No/nc, 110V, Din Rail; Load Current Inductive Schneider Electric 24AJ0758
CONTACTOR, DPST-NO/NC, 110V, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:25A;RoHS Compliant: Yes

CONTACTOR, DPST-NO/NC, 110V, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:DPST-NO, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:25A;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 4547935 07J9737 24AJ0758
Product Name Contactors Load Current Inductive Schneider Electric Contactor, Dpst-No/nc, 110V, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contacts - 1444955 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
S005 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 15 amps
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Definite Purpose Contactors - 4-1672124-9 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 240 volts
View Details