The LC1D128BL is a four-pole TeSys D contactor with 2 NO + 2 NC power contacts, rated for 25 A at 440 V AC in AC-1 applications and controlled by a 24 V DC coil. It includes one auxiliary contact pair (1 NO + 1 NC) and uses screw clamp terminals compatible with 1-4 mm² conductors. Mounted on a rail, it measures 85 mm high, 45 mm wide, and 99 mm deep, weighing 0.525 kg. It complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14, has a 690 V AC insulation rating, and withstands 6 kV impulse voltage. Electrical durability is 0.8 million cycles at rated load. The coil has a built-in bidirectional diode suppressor, operates from -5 °C to 60 °C, and meets IP20 and V1 flame ratings.
CONTACTOR 600VAC 12AMP IEC +OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 82H2418 |
| Product Name | Contactor 600Vac 12Amp Iec +Options Schneider Electric |