Schneider Electric Contactors LC1D126G7

Description
Schneider Electric LC1D126G7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D126G7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 8451406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
8451406
Contactors 8451406
Schneider Electric LC1D126G7 Contactor

Schneider Electric LC1D126G7 Contactor

Supplier's Site
Iec Contactor; Load Current Inductive Schneider Electric - 31C9337 - Newark, An Avnet Company
Chicago, IL, United States
Iec Contactor; Load Current Inductive Schneider Electric
31C9337
Iec Contactor; Load Current Inductive Schneider Electric 31C9337
IEC CONTACTOR; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:25A; Coil Voltage VAC Nom:120V RoHS Compliant: Yes

IEC CONTACTOR; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:25A; Coil Voltage VAC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 8451406 31C9337
Product Name Contactors Iec Contactor; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A124439-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Contactors - 3596-GX12SAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490124809 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1220994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details