The LC1D126BL is a three-pole 3 NO TeSys D contactor rated for 12 A at ≤440 V AC under AC-3 and controlled by a 24 V DC coil. It includes one NO and one NC auxiliary contact and a built-in bidirectional diode suppressor. Mounted on DIN rail or plate, it measures 77 mm high, 45 mm wide, and 95 mm deep, weighing 0.485 kg. It meets IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, with 690 V AC insulation voltage and 6 kV impulse withstand. Electrical durability is 2 million cycles at 12 A AC-3; mechanical durability is 30 million cycles. Operating temperature ranges from -5 °C to 60 °C, with IP20 protection and V1 flame retardancy per UL 94.
CONTACTOR 600VAC 12AMP IEC +OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 66H8240 |
| Product Name | Contactor 600Vac 12Amp Iec +Options Schneider Electric |