The LC1D126BD is a three-pole contactor for motor control and resistive loads, rated at 12 A at 440 V AC under AC-3 utilisation category with a 24 V DC coil. It features one normally open and one normally closed auxiliary contact, a 6 kV impulse withstand voltage, and operates within an ambient temperature range of -5 to 60 °C. The device has a height of 77 mm, width of 45 mm, and depth of 95 mm, with a net weight of 0.485 kg. It mounts on a plate or rail and complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards. Electrical durability is rated at 2 million cycles at 12 A AC-3. The contactor includes an integral suppression device and is RoHS compliant.
CONTACTOR 600VAC 12AMP IEC +OPTIONS ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89H5016 |
| Product Name | Contactor 600Vac 12Amp Iec +Options Rohs Compliant Schneider Electric |
| Approvals | RoHS |