Schneider Electric Contactor 600Vac 12Amp Iec +Options Schneider Electric LC1D123E7

Description
CONTACTOR 600VAC 12AMP IEC +OPTIONS
Description
CONTACTOR 600VAC 12AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LC1D123E7 is a three-pole contactor with three normally open power contacts, rated for AC-3 applications up to 440 V AC and 12 A, with a 48 V AC control coil. It features one auxiliary normally open and one normally closed contact, spring terminals for power and control circuits supporting up to 2.5 mm² flexible cable without end fittings, and mounting capability on DIN rail or plate. The device has an IP20 protection rating, operates from -5 to 60 °C, and measures 99 mm in height, 45 mm in width, and 86 mm in depth, weighing 0.325 kg. It complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, with an electrical durability of 2 million cycles at 12 A AC-3 and mechanical durability of 15 million cycles. The contactor is RoHS compliant, mercury free, and classified as a Green Premium product.

Datasheet Summary
Powered by GS/AI

The LC1D123E7 is a three-pole contactor with three normally open power contacts, rated for AC-3 applications up to 440 V AC and 12 A, with a 48 V AC control coil. It features one auxiliary normally open and one normally closed contact, spring terminals for power and control circuits supporting up to 2.5 mm² flexible cable without end fittings, and mounting capability on DIN rail or plate. The device has an IP20 protection rating, operates from -5 to 60 °C, and measures 99 mm in height, 45 mm in width, and 86 mm in depth, weighing 0.325 kg. It complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, with an electrical durability of 2 million cycles at 12 A AC-3 and mechanical durability of 15 million cycles. The contactor is RoHS compliant, mercury free, and classified as a Green Premium product.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 12Amp Iec +Options Schneider Electric - 33M9203 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 12Amp Iec +Options Schneider Electric
33M9203
Contactor 600Vac 12Amp Iec +Options Schneider Electric 33M9203
CONTACTOR 600VAC 12AMP IEC +OPTIONS

CONTACTOR 600VAC 12AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 33M9203
Product Name Contactor 600Vac 12Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 2042-3869 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details