Schneider Electric Contactor 600Vac 12Amp Iec +Options Schneider Electric LC1D123B7

Description
CONTACTOR 600VAC 12AMP IEC +OPTIONS
Description
CONTACTOR 600VAC 12AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LC1D123B7 is a three-pole contactor for motor control and resistive loads, rated at 12 A for AC-3 applications up to 440 V AC with a 24 V AC coil. It features three normally open power poles and one auxiliary NO and one NC contact, with spring terminals accepting up to 2.5 mm² flexible cable without end caps. The device mounts on a rail or plate, measures 99 mm in height, 45 mm in width, and 86 mm in depth, and weighs 0.325 kg. It complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, carries UL and CSA certifications, and is rated for operation between -5 °C and 60 °C. The contactor has an IP20 protection rating and mechanical durability of 15 million cycles.

Datasheet Summary
Powered by GS/AI

The LC1D123B7 is a three-pole contactor for motor control and resistive loads, rated at 12 A for AC-3 applications up to 440 V AC with a 24 V AC coil. It features three normally open power poles and one auxiliary NO and one NC contact, with spring terminals accepting up to 2.5 mm² flexible cable without end caps. The device mounts on a rail or plate, measures 99 mm in height, 45 mm in width, and 86 mm in depth, and weighs 0.325 kg. It complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, carries UL and CSA certifications, and is rated for operation between -5 °C and 60 °C. The contactor has an IP20 protection rating and mechanical durability of 15 million cycles.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 12Amp Iec +Options Schneider Electric - 79C9543 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 12Amp Iec +Options Schneider Electric
79C9543
Contactor 600Vac 12Amp Iec +Options Schneider Electric 79C9543
CONTACTOR 600VAC 12AMP IEC +OPTIONS

CONTACTOR 600VAC 12AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 79C9543
Product Name Contactor 600Vac 12Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details