Schneider Electric Contactors LC1D115F7

Description
Schneider Electric LC1D115F7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D115F7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 4001502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
4001502
Contactors 4001502
Schneider Electric LC1D115F7 Contactor

Schneider Electric LC1D115F7 Contactor

Supplier's Site
Contactor, 3Pst-No, 110V, Din Rail/panel; Load Current Inductive Schneider Electric - 24AJ0757 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 110V, Din Rail/panel; Load Current Inductive Schneider Electric
24AJ0757
Contactor, 3Pst-No, 110V, Din Rail/panel; Load Current Inductive Schneider Electric 24AJ0757
CONTACTOR, 3PST-NO, 110V, DIN RAIL/PANEL; Load Current Inductive:115A; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:80kW; Switching Current AC1:200A; RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 110V, DIN RAIL/PANEL; Load Current Inductive:115A; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:80kW; Switching Current AC1:200A; RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric - 79C9487 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric
79C9487
Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric 79C9487
CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:115A; Relay Mounting:DIN Rail; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:100hp; Switching Current AC1:200A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:115A; Relay Mounting:DIN Rail; Operating Voltage:1kV; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:100hp; Switching Current AC1:200A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 4001502 24AJ0757
Product Name Contactors Contactor, 3Pst-No, 110V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

C130 - Combination contactors for battery voltages -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 24 to 80 volts
View Details
Type 22.72 - Modular contactor 32A - 227202301517 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, ukca
Poles 2
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details