Schneider Electric Contactor 600Vac 9Amp Iec +Options Schneider Electric LC1D09W7

Description
CONTACTOR 600VAC 9AMP IEC +OPTIONS
Description
CONTACTOR 600VAC 9AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LC1D09W7 is a TeSys D IEC contactor for resistive and motor loads, rated at 9 A for AC-3 applications up to 440 V AC and 5 HP at 480 V AC. It has three normally open power poles and one normally open plus one normally closed auxiliary contact. The control circuit operates at 277 V AC, 50/60 Hz, with a 6 kV impulse withstand voltage. The device mounts on a DIN rail or plate, with a height of 77 mm, width of 45 mm, and depth of 86 mm. It complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, and has an IP20 protection rating. Mechanical durability is rated at 15 million cycles, with an electrical durability of 2 million cycles at 9 A AC-3. The net weight is 0.32 kg.

Datasheet Summary
Powered by GS/AI

The LC1D09W7 is a TeSys D IEC contactor for resistive and motor loads, rated at 9 A for AC-3 applications up to 440 V AC and 5 HP at 480 V AC. It has three normally open power poles and one normally open plus one normally closed auxiliary contact. The control circuit operates at 277 V AC, 50/60 Hz, with a 6 kV impulse withstand voltage. The device mounts on a DIN rail or plate, with a height of 77 mm, width of 45 mm, and depth of 86 mm. It complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, and has an IP20 protection rating. Mechanical durability is rated at 15 million cycles, with an electrical durability of 2 million cycles at 9 A AC-3. The net weight is 0.32 kg.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 9Amp Iec +Options Schneider Electric - 09P3850 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 9Amp Iec +Options Schneider Electric
09P3850
Contactor 600Vac 9Amp Iec +Options Schneider Electric 09P3850
CONTACTOR 600VAC 9AMP IEC +OPTIONS

CONTACTOR 600VAC 9AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 09P3850
Product Name Contactor 600Vac 9Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 2042-3084 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Timer Relays - 2016977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel; Panel mount
Approvals RoHS
Operating Temp 32 F (0.0 C)
View Details
Relay - 700-CFM310A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Relays - 1-1393092-8 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
3 suppliers