Schneider Electric Contactors LC1D09V7

Description
Schneider Electric LC1D09V7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D09V7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 3949784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
3949784
Contactors 3949784
Schneider Electric LC1D09V7 Contactor

Schneider Electric LC1D09V7 Contactor

Supplier's Site
Contactor, 4Kw, 400Vac; Load Current Inductive Schneider Electric - 67AH2718 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Kw, 400Vac; Load Current Inductive Schneider Electric
67AH2718
Contactor, 4Kw, 400Vac; Load Current Inductive Schneider Electric 67AH2718
CONTACTOR, 4KW, 400VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:DPDT; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A; Coil Voltage VAC Nom:400V; RoHS Compliant: Yes

CONTACTOR, 4KW, 400VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:DPDT; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A; Coil Voltage VAC Nom:400V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 3949784 67AH2718
Product Name Contactors Contactor, 4Kw, 400Vac; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21BA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
CL - Single-pole and multi-pole AC and DC contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
VDC 1500 volts
View Details
Type 6K.T1 - Thermal overload protection - 6KT100000406 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details