Schneider Electric Contactors LC1D09T7

Description
Schneider Electric LC1D09T7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D09T7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 8451181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
8451181
Contactors 8451181
Schneider Electric LC1D09T7 Contactor

Schneider Electric LC1D09T7 Contactor

Supplier's Site
Contactor, 3Pst-No, 480V, Din Rail/panel; Load Current Inductive Schneider Electric - 79C9461 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 480V, Din Rail/panel; Load Current Inductive Schneider Electric
79C9461
Contactor, 3Pst-No, 480V, Din Rail/panel; Load Current Inductive Schneider Electric 79C9461
CONTACTOR, 3PST-NO, 480V, DIN RAIL/PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:25A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 480V, DIN RAIL/PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 8451181 79C9461
Product Name Contactors Contactor, 3Pst-No, 480V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX12TC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.13 - Industrial contactors - 6K1390724350 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details