The LC1D09SD is a three-pole IEC contactor rated for 9 A at 440 V AC under AC-3 motor control and 25 A under AC-1 resistive load, with a 72 V DC coil and 1 NO + 1 NC auxiliary contact. It handles up to 690 V AC and 300 V DC, with a 6 kV impulse withstand voltage and 690 V IEC insulation. Electrical durability is 2 million cycles at 9 A AC-3, with a maximum operating rate of 3600 cycles per hour. It mounts on a DIN rail, accepts 1-4 mm² conductors, and has IP20 protection. Dimensions are 77 mm high, 45 mm wide, and 95 mm deep, weighing 0.48 kg. It includes a built-in diode suppressor and complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14. Operating temperature ranges from -5 °C to 60 °C, and it meets RoHS and REACh requirements.
CONTACTOR 600VAC 9AMP IEC +OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 20K1127 |
| Product Name | Contactor 600Vac 9Amp Iec +Options Schneider Electric |