Schneider Electric Contactors LC1D09P7

Description
Schneider Electric LC1D09P7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D09P7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 3949790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
3949790
Contactors 3949790
Schneider Electric LC1D09P7 Contactor

Schneider Electric LC1D09P7 Contactor

Supplier's Site
Contactor 3Pst-No, 230Vac, 20A, Din Rail; Load Current Inductive Schneider Electric - 89H9350 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3Pst-No, 230Vac, 20A, Din Rail; Load Current Inductive Schneider Electric
89H9350
Contactor 3Pst-No, 230Vac, 20A, Din Rail; Load Current Inductive Schneider Electric 89H9350
CONTACTOR 3PST-NO, 230VAC, 20A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:25A RoHS Compliant: Yes

CONTACTOR 3PST-NO, 230VAC, 20A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:25A RoHS Compliant: Yes

Supplier's Site
Contactor, Dpco, 4Kw, 230V; Load Current Inductive Schneider Electric - 67AH2717 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpco, 4Kw, 230V; Load Current Inductive Schneider Electric
67AH2717
Contactor, Dpco, 4Kw, 230V; Load Current Inductive Schneider Electric 67AH2717
CONTACTOR, DPCO, 4KW, 230V; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; Coil Voltage VAC Nom:230V; RoHS Compliant: Yes

CONTACTOR, DPCO, 4KW, 230V; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; Coil Voltage VAC Nom:230V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 3949790 89H9350 67AH2717
Product Name Contactors Contactor 3Pst-No, 230Vac, 20A, Din Rail; Load Current Inductive Schneider Electric Contactor, Dpco, 4Kw, 230V; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 2798782 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details
Contactors - 3596-GV244CPB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.72 - Modular contactor 32A - 227201101510 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details
Contactors - 1220814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details