Schneider Electric Contactors LC1D09M7

Description
Schneider Electric LC1D09M7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D09M7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6089352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6089352
Contactors 6089352
Schneider Electric LC1D09M7 Contactor

Schneider Electric LC1D09M7 Contactor

Supplier's Site
Contactor 3Pst-No, 220Vac, 20A, Din Rail; Load Current Inductive Schneider Electric - 79C9459 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3Pst-No, 220Vac, 20A, Din Rail; Load Current Inductive Schneider Electric
79C9459
Contactor 3Pst-No, 220Vac, 20A, Din Rail; Load Current Inductive Schneider Electric 79C9459
CONTACTOR 3PST-NO, 220VAC, 20A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:25A RoHS Compliant: Yes

CONTACTOR 3PST-NO, 220VAC, 20A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 3Pst-No, 220Vac, Din Rail; Load Current Inductive Schneider Electric - 66AH6261 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 220Vac, Din Rail; Load Current Inductive Schneider Electric
66AH6261
Contactor, 3Pst-No, 220Vac, Din Rail; Load Current Inductive Schneider Electric 66AH6261
CONTACTOR, 3PST-NO, 220VAC, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:25A; Coil RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 220VAC, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:25A; Coil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 6089352 79C9459 66AH6261
Product Name Contactors Contactor 3Pst-No, 220Vac, 20A, Din Rail; Load Current Inductive Schneider Electric Contactor, 3Pst-No, 220Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21SC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.T1 - Thermal overload protection - 6KT100001014 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details
Auxiliary Contacts - 1216867 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting DIN Rail; Screw
View Details