Schneider Electric Contactor, 3Pst-No, 130V, Din Rail/panel Rohs Compliant Schneider Electric LC1D09EHE

Description
CONTACTOR, 3PST-NO, 130V, DIN RAIL/PANEL ROHS COMPLIANT: YES
Datasheet
Description
CONTACTOR, 3PST-NO, 130V, DIN RAIL/PANEL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 130V, Din Rail/panel Rohs Compliant Schneider Electric - 71AH4799 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 130V, Din Rail/panel Rohs Compliant Schneider Electric
71AH4799
Contactor, 3Pst-No, 130V, Din Rail/panel Rohs Compliant Schneider Electric 71AH4799
CONTACTOR, 3PST-NO, 130V, DIN RAIL/PANEL ROHS COMPLIANT: YES

CONTACTOR, 3PST-NO, 130V, DIN RAIL/PANEL ROHS COMPLIANT: YES

Supplier's Site
Contactor, 3Pst-No, 130V, Din Rail/panel; Load Current Inductive Schneider Electric - 33AC6181 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 130V, Din Rail/panel; Load Current Inductive Schneider Electric
33AC6181
Contactor, 3Pst-No, 130V, Din Rail/panel; Load Current Inductive Schneider Electric 33AC6181
CONTACTOR, 3PST-NO, 130V, DIN RAIL/PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:25A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 130V, DIN RAIL/PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 71AH4799 33AC6181
Product Name Contactor, 3Pst-No, 130V, Din Rail/panel Rohs Compliant Schneider Electric Contactor, 3Pst-No, 130V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.13 - Industrial contactors - 6K1381104374 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 41-IHVA200-A3D12V-BF-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
CU - Double pole DC power contactors for power supply and UPS systems -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 1000 amps
View Details
Contactors - 3596-GX14FCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details