Schneider Electric Contactors LC1D09ED

Description
Schneider Electric LC1D09ED Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D09ED Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6089324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6089324
Contactors 6089324
Schneider Electric LC1D09ED Contactor

Schneider Electric LC1D09ED Contactor

Supplier's Site
Contactor, 3Pst-No, 48V, Din Rail/panel; Load Current Inductive Schneider Electric - 66AH6257 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 48V, Din Rail/panel; Load Current Inductive Schneider Electric
66AH6257
Contactor, 3Pst-No, 48V, Din Rail/panel; Load Current Inductive Schneider Electric 66AH6257
CONTACTOR, 3PST-NO, 48V, DIN RAIL/PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:25A; RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 48V, DIN RAIL/PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:25A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6089324 66AH6257
Product Name Contactors Contactor, 3Pst-No, 48V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 2-1616058-0-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 160 F (-55 to 71 C)
View Details
Contactors - 3596-GX21JB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227400241610 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
Contactors - 1221042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details