Schneider Electric Contactor 600Vac 9Amp Iec +Options Schneider Electric LC1D09CD

Description
CONTACTOR 600VAC 9AMP IEC +OPTIONS
Description
CONTACTOR 600VAC 9AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LC1D09CD is a three-pole IEC contactor rated for 9 A at 440 V AC under AC-3 motor control duties and 25 A under AC-1 resistive load conditions, with a 36 V DC coil and built-in diode suppressor. It includes one normally open and one normally closed auxiliary contact. The contactor mounts on a 35 mm DIN rail and accepts 1-4 mm² conductors via screw clamp terminals. It operates from -5 to 60 °C, withstands up to 3000 m altitude, and is rated for 2 million electrical cycles at 9 A AC-3 and 30 million mechanical cycles. Dimensions are 77 mm high, 45 mm wide, and 95 mm deep, weighing 0.48 kg. It complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14.

Datasheet Summary
Powered by GS/AI

The LC1D09CD is a three-pole IEC contactor rated for 9 A at 440 V AC under AC-3 motor control duties and 25 A under AC-1 resistive load conditions, with a 36 V DC coil and built-in diode suppressor. It includes one normally open and one normally closed auxiliary contact. The contactor mounts on a 35 mm DIN rail and accepts 1-4 mm² conductors via screw clamp terminals. It operates from -5 to 60 °C, withstands up to 3000 m altitude, and is rated for 2 million electrical cycles at 9 A AC-3 and 30 million mechanical cycles. Dimensions are 77 mm high, 45 mm wide, and 95 mm deep, weighing 0.48 kg. It complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 9Amp Iec +Options Schneider Electric - 09P3847 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 9Amp Iec +Options Schneider Electric
09P3847
Contactor 600Vac 9Amp Iec +Options Schneider Electric 09P3847
CONTACTOR 600VAC 9AMP IEC +OPTIONS

CONTACTOR 600VAC 9AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 09P3847
Product Name Contactor 600Vac 9Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details