Schneider Electric Contactor 600Vac 9Amp Iec +Options Schneider Electric LC1D098U7

Description
CONTACTOR 600VAC 9AMP IEC +OPTIONS
Description
CONTACTOR 600VAC 9AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LC1D098U7 is a TeSys D 4-pole contactor with 2 NO and 2 NC power contacts, rated for 20 A at 440 V AC under AC-1 utilization, with a 240 V AC 50/60 Hz control coil. It includes one auxiliary contact set (1 NO + 1 NC) and has screw clamp terminals for 1-4 mm² conductors. Dimensions are 45 mm wide, 85 mm high, and 92 mm deep, weighing 0.365 kg. It meets IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, with 690 V insulation voltage and 6 kV impulse withstand. Electrical durability is 0.6 million cycles at 25 A AC-1; mechanical durability is 15 million cycles. Operating temperature range is -5 °C to 60 °C, with IP20 protection and UL 94 V1 flame retardance. Coil inrush is 70 VA, hold-in is 7.5 VA. Mounting is plate or rail.

Datasheet Summary
Powered by GS/AI

The LC1D098U7 is a TeSys D 4-pole contactor with 2 NO and 2 NC power contacts, rated for 20 A at 440 V AC under AC-1 utilization, with a 240 V AC 50/60 Hz control coil. It includes one auxiliary contact set (1 NO + 1 NC) and has screw clamp terminals for 1-4 mm² conductors. Dimensions are 45 mm wide, 85 mm high, and 92 mm deep, weighing 0.365 kg. It meets IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, with 690 V insulation voltage and 6 kV impulse withstand. Electrical durability is 0.6 million cycles at 25 A AC-1; mechanical durability is 15 million cycles. Operating temperature range is -5 °C to 60 °C, with IP20 protection and UL 94 V1 flame retardance. Coil inrush is 70 VA, hold-in is 7.5 VA. Mounting is plate or rail.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 9Amp Iec +Options Schneider Electric - 11R1488 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 9Amp Iec +Options Schneider Electric
11R1488
Contactor 600Vac 9Amp Iec +Options Schneider Electric 11R1488
CONTACTOR 600VAC 9AMP IEC +OPTIONS

CONTACTOR 600VAC 9AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 11R1488
Product Name Contactor 600Vac 9Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA02.1142S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 858-307 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers