Schneider Electric Contactor, 3Pst-No, 220V, 10Kw, Din Rail; Load Current Inductive Telemecanique Sensors LC1-D186M7

Description
CONTACTOR, 3PST-NO, 220V, 10KW, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A
Datasheet
Description
CONTACTOR, 3PST-NO, 220V, 10KW, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 220V, 10Kw, Din Rail; Load Current Inductive Telemecanique Sensors - 94Y7040 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 220V, 10Kw, Din Rail; Load Current Inductive Telemecanique Sensors
94Y7040
Contactor, 3Pst-No, 220V, 10Kw, Din Rail; Load Current Inductive Telemecanique Sensors 94Y7040
CONTACTOR, 3PST-NO, 220V, 10KW, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A

CONTACTOR, 3PST-NO, 220V, 10KW, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 94Y7040
Product Name Contactor, 3Pst-No, 220V, 10Kw, Din Rail; Load Current Inductive Telemecanique Sensors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX26BA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0491104312 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
C800 - 1-pole bi-directional DC contactors up to 500 amps for automotive applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 500 amps
View Details
Contactors - 1221317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details