Schneider Electric Circuit Breakers LAL36400

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-LAL36400-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-LAL36400-ND
Circuit Breakers 4008-LAL36400-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Circuit Breaker, 3 Pole, 400A; Product Range Square D By Schneider Electric - 52F1547 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 400A; Product Range Square D By Schneider Electric
52F1547
Circuit Breaker, 3 Pole, 400A; Product Range Square D By Schneider Electric 52F1547
CIRCUIT BREAKER, 3 POLE, 400A; Product Range:LAL Series; Current Rating:400A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 400A; Product Range:LAL Series; Current Rating:400A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57528528 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57528528
Molded Case Circuit Breaker 57528528
MOLDED CASE CIRCUIT BREAKER, 400 AMP, 3 POLE, 600 VAC, 250 VOLT DC, 3-POLE, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, 400 AMP, 3 POLE, 600 VAC, 250 VOLT DC, 3-POLE, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-LAL36400-ND 52F1547 57528528
Product Name Circuit Breakers Circuit Breaker, 3 Pole, 400A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated Current 400 amps 400 amps 400 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data