Schneider Electric Contactor Time Delay Aux.contact Block; For Use With Schneider Electric LADT2

Description
CONTACTOR TIME DELAY AUX.CONTACT BLOCK; For Use With:Schneider TeSys D CAD/D LC1D & TeSys F LC1F/F CR1F Series Contactors; Auxiliary Contact Configuration:1NO-1N C; Auxiliary Contact Mounting:Front Mount; Approvals & Standards:CSA, ULRoHS Compliant: Yes
Description
CONTACTOR TIME DELAY AUX.CONTACT BLOCK; For Use With:Schneider TeSys D CAD/D LC1D & TeSys F LC1F/F CR1F Series Contactors; Auxiliary Contact Configuration:1NO-1N C; Auxiliary Contact Mounting:Front Mount; Approvals & Standards:CSA, ULRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor Time Delay Aux.contact Block; For Use With Schneider Electric - 79C9287 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Time Delay Aux.contact Block; For Use With Schneider Electric
79C9287
Contactor Time Delay Aux.contact Block; For Use With Schneider Electric 79C9287
CONTACTOR TIME DELAY AUX.CONTACT BLOCK; For Use With:Schneider TeSys D CAD/D LC1D & TeSys F LC1F/F CR1F Series Contactors; Auxiliary Contact Configuration:1NO-1N C; Auxiliary Contact Mounting:Front Mount; Approvals & Standards:CSA, ULRoHS Compliant: Yes

CONTACTOR TIME DELAY AUX.CONTACT BLOCK; For Use With:Schneider TeSys D CAD/D LC1D & TeSys F LC1F/F CR1F Series Contactors; Auxiliary Contact Configuration:1NO-1NC; Auxiliary Contact Mounting:Front Mount; Approvals & Standards:CSA, ULRoHS Compliant: Yes

Supplier's Site
Timer, On Delay, 0.1S To 30S, 690V; Product Range Schneider Electric - 67AH2699 - Newark, An Avnet Company
Chicago, IL, United States
Timer, On Delay, 0.1S To 30S, 690V; Product Range Schneider Electric
67AH2699
Timer, On Delay, 0.1S To 30S, 690V; Product Range Schneider Electric 67AH2699
TIMER, ON DELAY, 0.1S TO 30S, 690V; Product Range:TeSys D Series; SVHC:No SVHC (15-Jan-2018); Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:690V; Time Max:30s; Time Min:0.1s; Timer RoHS Compliant: Yes

TIMER, ON DELAY, 0.1S TO 30S, 690V; Product Range:TeSys D Series; SVHC:No SVHC (15-Jan-2018); Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:690V; Time Max:30s; Time Min:0.1s; Timer RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 79C9287
Product Name Contactor Time Delay Aux.contact Block; For Use With Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXSA15BE-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.T1 - Thermal overload protection - 6KT100000811 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details