Schneider Electric Timer, Dpco, 1S To 30S, 690V; Product Range Schneider Electric LADS2

Description
TIMER, DPCO, 1S TO 30S, 690V; Product Range:TeSys D Series; SVHC:No SVHC (15-Jan-2018); Contact Configuration:DPDT; Contact Current:8A; Contact Current AC Max:10A; Contact Voltage AC Max:690V; Contact Voltage VAC:250V; External RoHS Compliant: Yes
Datasheet
Description
TIMER, DPCO, 1S TO 30S, 690V; Product Range:TeSys D Series; SVHC:No SVHC (15-Jan-2018); Contact Configuration:DPDT; Contact Current:8A; Contact Current AC Max:10A; Contact Voltage AC Max:690V; Contact Voltage VAC:250V; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, Dpco, 1S To 30S, 690V; Product Range Schneider Electric - 67AH2698 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Dpco, 1S To 30S, 690V; Product Range Schneider Electric
67AH2698
Timer, Dpco, 1S To 30S, 690V; Product Range Schneider Electric 67AH2698
TIMER, DPCO, 1S TO 30S, 690V; Product Range:TeSys D Series; SVHC:No SVHC (15-Jan-2018); Contact Configuration:DPDT; Contact Current:8A; Contact Current AC Max:10A; Contact Voltage AC Max:690V; Contact Voltage VAC:250V; External RoHS Compliant: Yes

TIMER, DPCO, 1S TO 30S, 690V; Product Range:TeSys D Series; SVHC:No SVHC (15-Jan-2018); Contact Configuration:DPDT; Contact Current:8A; Contact Current AC Max:10A; Contact Voltage AC Max:690V; Contact Voltage VAC:250V; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 67AH2698
Product Name Timer, Dpco, 1S To 30S, 690V; Product Range Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM401CBX-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 6K.13 - Industrial contactors - 6K1391104374 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1221322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details