Schneider Electric Auxiliary Contacts LADN22

Description
Schneider Electric LADN22
Request a Quote
Description
Schneider Electric LADN22
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Contactor Auxiliary Contact, part number 31C9312, is designed for use with Schneider Electric's TeSys D and TeSys F series contactors. It features a configuration of 2 normally open (NO) and 2 normally closed (NC) contacts, allowing for versatile control applications. The auxiliary contact block is top-mounted and utilizes screw clamp terminals, accommodating flexible and solid wire connections. This product operates at a rated operational voltage of up to 690 V AC and has a conventional free air thermal current rating of 10 A. It is compliant with various international standards, including EN/IEC 60947-5-1 and UL 60947-5-1, ensuring reliability in diverse environments. The auxiliary contact block has a mechanical durability of 30 million cycles and a minimum switching current of 5 mA, making it suitable for a range of industrial applications. The device is rated for operation in ambient temperatures from -5 to 60 ¬8C and has an IP20 degree of protection. It is also classified as a Green Premium product, indicating compliance with environmental regulations such as RoHS and REACh. The product comes with an 18-month warranty, providing assurance of its quality and performance.

Datasheet Summary
Powered by GS/AI

The Contactor Auxiliary Contact, part number 31C9312, is designed for use with Schneider Electric's TeSys D and TeSys F series contactors. It features a configuration of 2 normally open (NO) and 2 normally closed (NC) contacts, allowing for versatile control applications. The auxiliary contact block is top-mounted and utilizes screw clamp terminals, accommodating flexible and solid wire connections. This product operates at a rated operational voltage of up to 690 V AC and has a conventional free air thermal current rating of 10 A. It is compliant with various international standards, including EN/IEC 60947-5-1 and UL 60947-5-1, ensuring reliability in diverse environments. The auxiliary contact block has a mechanical durability of 30 million cycles and a minimum switching current of 5 mA, making it suitable for a range of industrial applications. The device is rated for operation in ambient temperatures from -5 to 60 ¬8C and has an IP20 degree of protection. It is also classified as a Green Premium product, indicating compliance with environmental regulations such as RoHS and REACh. The product comes with an 18-month warranty, providing assurance of its quality and performance.

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contacts - 3949908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Auxiliary Contacts
3949908
Auxiliary Contacts 3949908
Schneider Electric LADN22

Schneider Electric LADN22

Supplier's Site
Contactor Auxiliary Contact; For Use With Schneider Electric - 31C9312 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Auxiliary Contact; For Use With Schneider Electric
31C9312
Contactor Auxiliary Contact; For Use With Schneider Electric 31C9312
CONTACTOR AUXILIARY CONTACT; For Use With:Schneider TeSys D CAD/D LC1D & TeSys F LC1F/F CR1F Series Contactors; Auxiliary Contact Configuration:2NO-2N C; Auxiliary Contact Mounting:Top Mount; Auxiliary Contact Terminals:Screw Clamp RoHS Compliant: No

CONTACTOR AUXILIARY CONTACT; For Use With:Schneider TeSys D CAD/D LC1D & TeSys F LC1F/F CR1F Series Contactors; Auxiliary Contact Configuration:2NO-2NC; Auxiliary Contact Mounting:Top Mount; Auxiliary Contact Terminals:Screw Clamp RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 3949908 31C9312
Product Name Auxiliary Contacts Contactor Auxiliary Contact; For Use With Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1221038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C155, C156, C157 - Multi-pole universally configurable AC and DC contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 to 300 amps
VDC 450 volts
View Details