Schneider Electric Auxiliary Contacts LADN20

Description
Schneider Electric LADN20
Request a Quote
Description
Schneider Electric LADN20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Contactor Auxiliary Contact, part number 79C9279, is designed for use with Schneider Electric's TeSys D CAD/D LC1D and TeSys F LC1F/F CR1F series contactors. This auxiliary contact block features a configuration of 2 normally open (NO) contacts and is mounted on the top with screw clamp terminals. It operates at a rated operational voltage of up to 690 V AC and has a conventional free air thermal current rating of 10 A at 60 ¬8C. The product complies with several standards, including EN/IEC 60947-5-1 and UL 60947-5-1, and has a mechanical durability of 30 million cycles. It is suitable for a normal environment with an IP20 degree of protection. The operating temperature range is from -5 ¬8C to 60 ¬8C, and it can be stored in temperatures ranging from -60 ¬8C to 80 ¬8C. The product is also RoHS compliant and free of toxic heavy metals and mercury. This auxiliary contact is a green premium product, indicating a commitment to sustainability. It is packaged individually and has an 18-month warranty.

Datasheet Summary
Powered by GS/AI

The Contactor Auxiliary Contact, part number 79C9279, is designed for use with Schneider Electric's TeSys D CAD/D LC1D and TeSys F LC1F/F CR1F series contactors. This auxiliary contact block features a configuration of 2 normally open (NO) contacts and is mounted on the top with screw clamp terminals. It operates at a rated operational voltage of up to 690 V AC and has a conventional free air thermal current rating of 10 A at 60 ¬8C. The product complies with several standards, including EN/IEC 60947-5-1 and UL 60947-5-1, and has a mechanical durability of 30 million cycles. It is suitable for a normal environment with an IP20 degree of protection. The operating temperature range is from -5 ¬8C to 60 ¬8C, and it can be stored in temperatures ranging from -60 ¬8C to 80 ¬8C. The product is also RoHS compliant and free of toxic heavy metals and mercury. This auxiliary contact is a green premium product, indicating a commitment to sustainability. It is packaged individually and has an 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contacts - 3949914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Auxiliary Contacts
3949914
Auxiliary Contacts 3949914
Schneider Electric LADN20

Schneider Electric LADN20

Supplier's Site
Contactor Auxiliary Contact; For Use With Schneider Electric - 79C9279 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Auxiliary Contact; For Use With Schneider Electric
79C9279
Contactor Auxiliary Contact; For Use With Schneider Electric 79C9279
CONTACTOR AUXILIARY CONTACT; For Use With:Schneider TeSys D CAD/D LC1D & TeSys F LC1F/F CR1F Series Contactors; Auxiliary Contact Configuration:2NO; Auxiliary Contact Mounting:Top Mount; Auxiliary Contact Terminals:Screw Clamp RoHS Compliant: No

CONTACTOR AUXILIARY CONTACT; For Use With:Schneider TeSys D CAD/D LC1D & TeSys F LC1F/F CR1F Series Contactors; Auxiliary Contact Configuration:2NO; Auxiliary Contact Mounting:Top Mount; Auxiliary Contact Terminals:Screw Clamp RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 3949914 79C9279
Product Name Auxiliary Contacts Contactor Auxiliary Contact; For Use With Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1221041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C360 - AC and bi-directional DC contactors up to 1,500 volts for railway applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 1000 to 1500 volts
View Details
Definite Purpose Contactors - 7-1393132-0 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 120 volts
View Details