LADN01 is an auxiliary contact block for TeSys D and TeSys F contactors, featuring one normally closed (NC) contact with screw-clamp terminals accommodating 1 or 2 flexible or solid cables of 1-2.5 mm². It mounts on the front, has a rated insulation voltage of 690 V AC per IEC 60947-5-1, and a thermal current rating of 10 A at 60 °C. The contact block supports a making capacity of 140 A AC and 250 A DC, with a mechanical durability of 30 million cycles. It complies with EN 60947-5-1, IEC 60947-5-1, UL, and CSA standards, has an IP2x protection rating, operates from -5 to 60 °C, and is certified as RoHS compliant and REACh free of SVHC. Net weight is 0.02 kg.
CONTACTOR AUXILIARY CONTACT BLOCK IEC ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 71P8093 |
| Product Name | Contactor Auxiliary Contact Block Iec Rohs Compliant Schneider Electric |
| Approvals | RoHS |