Schneider Electric Auxiliary Contacts LADC22

Description
Schneider Electric LADC22
Request a Quote Datasheet
Description
Schneider Electric LADC22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contacts - 6089138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Auxiliary Contacts
6089138
Auxiliary Contacts 6089138
Schneider Electric LADC22

Schneider Electric LADC22

Supplier's Site
Auxiliary Contact Block, 2No+2Nc; Product Range Schneider Electric - 66AH6223 - Newark, An Avnet Company
Chicago, IL, United States
Auxiliary Contact Block, 2No+2Nc; Product Range Schneider Electric
66AH6223
Auxiliary Contact Block, 2No+2Nc; Product Range Schneider Electric 66AH6223
AUXILIARY CONTACT BLOCK, 2NO+2NC; Product Range:TeSys D/F Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

AUXILIARY CONTACT BLOCK, 2NO+2NC; Product Range:TeSys D/F Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
For Use With Schneider Electric - 79C9271 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Schneider Electric
79C9271
For Use With Schneider Electric 79C9271
For Use With:Schneider TeSys D LC1D/CAD & TeSys F LC1F/CR1F Series Contactors; Auxiliary Contact Configuration:2NO-2N C; Auxiliary Contact Mounting:Front Mount; Auxiliary Contact Terminals:Screw Clamp RoHS Compliant: Yes

For Use With:Schneider TeSys D LC1D/CAD & TeSys F LC1F/CR1F Series Contactors; Auxiliary Contact Configuration:2NO-2NC; Auxiliary Contact Mounting:Front Mount; Auxiliary Contact Terminals:Screw Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6089138 66AH6223
Product Name Auxiliary Contacts Auxiliary Contact Block, 2No+2Nc; Product Range Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV221BAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0482304809 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 41-IHV100H4ANG-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details