Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
SCHNEIDER ELECTRIC
LA9TFD80T -- TRANSFORMER KIT 100VA 480/120 SCHNEIDER ELECTRIC
Schneider Electric
Transformer Kit 100Va 480/120 Schneider Electric
LA9TFD80T
Description
Transformer Kit 100VA 480/120
Newark, An Avnet Company
Done
Description
Transformer Kit 100VA 480/120
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Transformer Kit 100Va 480/120 Schneider Electric
09P3771
Transformer Kit 100Va 480/120 Schneider Electric
09P3771
Transformer Kit 100VA 480/120
Transformer Kit 100VA 480/120
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Transformers
Product Number
09P3771
Product Name
Transformer Kit 100Va 480/120 Schneider Electric
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Transformer
transformer-ac-24-v-500-ma
Specs
Category
Signal
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Majestic Transformer Co.
Industrial Cased Single Phase Transformers
Specs
Category
Power
Other Transformer Types / Applications
Single Phase Transformer
Standards
CSA; UL
View Details
TE Connectivity
Step Down Transformers
1611447-7
Specs
Mounting
Foot
Standards
RoHS; EU ELV Compliant
Power Rating (VA)
10 VA
View Details
RS Components, Ltd.
Variacs
1226781
Specs
Other Transformer Types / Applications
Three Phase Transformers; Variac
Mounting
Free standing
Standards
RoHS
View Details