Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
SCHNEIDER ELECTRIC
LA9FF4TKF50D3 -- 50VA 208-120V TRANSFORMER SCHNEIDER ELECTRIC
Schneider Electric
50Va 208-120V Transformer Schneider Electric
LA9FF4TKF50D3
Description
50VA 208-120V TRANSFORMER
Newark, An Avnet Company
Done
Description
50VA 208-120V TRANSFORMER
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
50Va 208-120V Transformer Schneider Electric
15B9858
50Va 208-120V Transformer Schneider Electric
15B9858
50VA 208-120V TRANSFORMER
50VA 208-120V TRANSFORMER
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Transformers
Product Number
15B9858
Product Name
50Va 208-120V Transformer Schneider Electric
Unlock Full Specs
to access all available technical data
Similar Products
TPS Elektronik GmbH
ESD Workshop / Adjustable AC-Transformer
tps-ait1500300-21916
Specs
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details
Coilcraft, Inc.
Audio Transformers / Signal Transformers
C1589-ALB
View Details
Allen-Bradley / Rockwell Automation
Control Circuit Transformer
1497A-A1-M6-0-N
Specs
Category
Power
Input Voltage
220 to 480 volts
Power Rating (VA)
50 VA
View Details
RS Components, Ltd.
Toroidal Transformers
1730130
Specs
Standards
RoHS
View Details