Schneider Electric, Ltd. Auxiliary Contact LA8DN20

Description
DISCONTINUED BY MANUFACTURER 11.01.2020, AUXILIARY CONTACT, 10 AMP, 690 V, 2 NO + 0 NC, SCREW CLAMP TERMINALS, REPLACEMENT: LAD8N20. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER 11.01.2020, AUXILIARY CONTACT, 10 AMP, 690 V, 2 NO + 0 NC, SCREW CLAMP TERMINALS, REPLACEMENT: LAD8N20. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 57520130 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
57520130
Auxiliary Contact 57520130
DISCONTINUED BY MANUFACTURER 11.01.2020, AUXILIARY CONTACT, 10 AMP, 690 V, 2 NO + 0 NC, SCREW CLAMP TERMINALS, REPLACEMENT: LAD8N20. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 11.01.2020, AUXILIARY CONTACT, 10 AMP, 690 V, 2 NO + 0 NC, SCREW CLAMP TERMINALS, REPLACEMENT: LAD8N20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Auxiliary Contact -  - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
Auxiliary Contact
TELEMECANIQUE Contactors & Starters LA8DN20

TELEMECANIQUE Contactors & Starters LA8DN20

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 57520130
Product Name Auxiliary Contact Auxiliary Contact
Continuous Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12KF01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
Motor Starters - 206073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
Automotive Contactors - 2219560-7 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details