Schneider Electric Auxiliary Contacts LA1KN31

Description
Schneider Electric LA1KN31
Request a Quote Datasheet
Description
Schneider Electric LA1KN31
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contacts - 2796337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Auxiliary Contacts
2796337
Auxiliary Contacts 2796337
Schneider Electric LA1KN31

Schneider Electric LA1KN31

Supplier's Site
Contactor+Relay, Aux Contact, 575Vac, 10A; For Use With Schneider Electric - 15B9592 - Newark, An Avnet Company
Chicago, IL, United States
Contactor+Relay, Aux Contact, 575Vac, 10A; For Use With Schneider Electric
15B9592
Contactor+Relay, Aux Contact, 575Vac, 10A; For Use With Schneider Electric 15B9592
CONTACTOR+RELAY, AUX CONTACT, 575VAC, 10A; For Use With:Schneider TeSys K Control Relays; Auxiliary Contact Configuration:3NO-1N C; Auxiliary Contact Mounting:Front Mount; Auxiliary Contact Terminals:Screw Clamp; No. of Poles:4 Pole RoHS Compliant: Yes

CONTACTOR+RELAY, AUX CONTACT, 575VAC, 10A; For Use With:Schneider TeSys K Control Relays; Auxiliary Contact Configuration:3NO-1NC; Auxiliary Contact Mounting:Front Mount; Auxiliary Contact Terminals:Screw Clamp; No. of Poles:4 Pole RoHS Compliant: Yes

Supplier's Site Datasheet
Auxiliary Contact Block, 3No+1Nc; Product Range Schneider Electric - 24AJ0753 - Newark, An Avnet Company
Chicago, IL, United States
Auxiliary Contact Block, 3No+1Nc; Product Range Schneider Electric
24AJ0753
Auxiliary Contact Block, 3No+1Nc; Product Range Schneider Electric 24AJ0753
AUXILIARY CONTACT BLOCK, 3NO+1NC; Product Range:TeSys K Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

AUXILIARY CONTACT BLOCK, 3NO+1NC; Product Range:TeSys K Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 2796337 15B9592 24AJ0753
Product Name Auxiliary Contacts Contactor+Relay, Aux Contact, 575Vac, 10A; For Use With Schneider Electric Auxiliary Contact Block, 3No+1Nc; Product Range Schneider Electric
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX12BC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.74 - Modular contactor 32A - 227401101610 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details