Schneider Electric Auxiliary Contacts LA1KN13

Description
Schneider Electric LA1KN13
Request a Quote Datasheet
Description
Schneider Electric LA1KN13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contacts - 2796321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Auxiliary Contacts
2796321
Auxiliary Contacts 2796321
Schneider Electric LA1KN13

Schneider Electric LA1KN13

Supplier's Site
Contactor+Relay, Aux Contact, 575Vac, 10A; For Use With Schneider Electric - 15B9588 - Newark, An Avnet Company
Chicago, IL, United States
Contactor+Relay, Aux Contact, 575Vac, 10A; For Use With Schneider Electric
15B9588
Contactor+Relay, Aux Contact, 575Vac, 10A; For Use With Schneider Electric 15B9588
CONTACTOR+RELAY, AUX CONTACT, 575VAC, 10A; For Use With:Schneider TeSys K Control Relays; Auxiliary Contact Configuration:1NO-3N C; Auxiliary Contact Mounting:Front Mount; Auxiliary Contact Terminals:Screw Clamp; No. of Poles:4 Pole RoHS Compliant: Yes

CONTACTOR+RELAY, AUX CONTACT, 575VAC, 10A; For Use With:Schneider TeSys K Control Relays; Auxiliary Contact Configuration:1NO-3NC; Auxiliary Contact Mounting:Front Mount; Auxiliary Contact Terminals:Screw Clamp; No. of Poles:4 Pole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 2796321 15B9588
Product Name Auxiliary Contacts Contactor+Relay, Aux Contact, 575Vac, 10A; For Use With Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV244QPX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1444902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 2
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
C195 - AC and bidirectional DC contactors up to 1,500 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 320 amps
VDC 200 to 1500 volts
View Details