LIMIT SWITCH, DPST-NO/SPST-NC, 6A/120VAC; Limit Switch Actuator:Side Rotary; Contact Configuration:DPST-N
LIMIT SW, SIDE ROTARY, 3PDT-DB, 6A, 120V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No
Limit Switches LIMIT SWITCH 600V 10AMP TYPE L
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | 16B1117 | 64AJ4513 | L100WTLN1C2M39 |
| Product Name | Limit Switch, Dpst-No/spst-Nc, 6A/120Vac; Limit Switch Actuator Square D By Schneider Electric | Limit Sw, Side Rotary, 3Pdt-Db, 6A, 120V; Svhc Schneider Electric | Limit Switches |
| Normal State | Normally Open; Normally Closed |