Limit Switches LIMIT SWITCH 600V 10AMP TYPE L
LIMIT SW, DPDT, ROTARY, 20A, 120VAC; Limit Switch Actuator:Rotary; Contact Configuration:DPDT; Contact Current AC Max:20A; Contact Voltage AC Max:120V; Operating Force Max:190in-oz; Product Range:Severe duty mill L100 Series RoHS Compliant: No
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Limit Switches | Rotary Limit Switches |
| Product Number | L100WS2M1 | 16B1111 |
| Product Name | Limit Switches | Limit Sw, Dpdt, Rotary, 20A, 120Vac; Limit Switch Actuator Square D By Schneider Electric |
| Switch Type | Electromechanical |